The FAD1-12738EBJW12 is a 127x127x38mm brushless DC axial fan with two ball bearings, designed for 48VDC operation. It delivers 193 CFM (5.466 CMM) at 3500 rpm, with a static pressure of 11.50 mmAq and a noise level of 56.0 dB/A. The fan measures 370 g and uses UL 1007 AWG 24, 285mm wire leads. The frame and impeller are made of plastic certified to UL94V-0. Operating temperature ranges from -10°C to 70°C, and the rated life expectancy is 70,000 hours.
FAD1-12738EBJW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 24, 285mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
DC Fans DC FAN 127x38mm 48VDC Ball WIRE
FAN AXIAL 127X38.5MM 48VDC WIRE
| Qualtek Electronics Corp. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12738EBJW12 | FAD1-12738EBJW12 | FAD1-12738EBJW12 |
| Product Name | 127x127x38mm, 48VDC, 193 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 193 SCFM (328 m³/hr) | 193 SCFM (328 m³/hr) | |
| Maximum Static Pressure | 0.4600 in H2O (0.8594 Torr) | ||
| Maximum Sound Level | 56 dbA | 56 dbA | |
| Nominal Voltage | 48 volts | 48 volts |