FAD1-12738EBHW12 is a 127x127x38mm brushless DC axial fan with two ball bearings, operating at 48VDC, drawing 0.21A, and consuming 10.08W at a speed of 2950 rpm, producing 4.559 CMM (161 CFM) of airflow and 8.75 mmAq (0.350 inAq) of static pressure with a noise level of 53.0 dB(A). The fan has UL 1007 AWG 24, 285mm wire leads, a plastic frame and impeller rated UL94V-0, operates from -10°C to 70°C, and has a life expectancy of 70,000 hours. Weight is 370g.
FAD1-12738EBHW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 24, 285mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
FAN AXIAL 127X38.5MM 48VDC WIRE
DC Fans DC FAN 127x38mm 48VDC Ball WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12738EBHW12 | FAD1-12738EBHW12 | FAD1-12738EBHW12 |
| Product Name | 127x127x38mm, 48VDC, 161 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 161 SCFM (274 m³/hr) | 161 SCFM (274 m³/hr) | |
| Maximum Static Pressure | 0.3500 in H2O (0.6539 Torr) | ||
| Maximum Sound Level | 53 dbA | 53 dbA | |
| Nominal Voltage | 48 volts | 48 volts |