The FAD1-12738DBTW12 is a 127x127x38mm brushless DC axial fan with two ball bearings, 24VDC operation, and UL 1007 AWG 24, 285mm wire leads. It delivers 242 CFM airflow at 4500 RPM with a static pressure of 15.75 mmAq and runs at 64.5 dB(A) noise level, consuming 26.40 W at 1.10 A. The frame and impeller are made of UL94V-0 plastic, it operates from -10°C to 70°C, and has a rated life of 70,000 hours. The unit weighs 370 g.
FAD1-12738DBTW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 24, 285mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
FAN AXIAL 127X38.5MM 24VDC WIRE
DC Fans DC FAN 127x38mm 24VDC Ball WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12738DBTW12 | FAD1-12738DBTW12 | FAD1-12738DBTW12 |
| Product Name | 127x127x38mm, 24VDC, 242 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 242 SCFM (411 m³/hr) | 242 SCFM (411 m³/hr) | |
| Maximum Static Pressure | 0.6300 in H2O (1.18 Torr) | ||
| Maximum Sound Level | 64.5 dbA | 64.5 dbA | |
| Nominal Voltage | 24 volts | 24 volts |