FAD1-12738DBLW12 is a 127x127x38mm brushless DC axial fan with two ball bearings, operating at 24VDC and delivering 107 CFM (3.030 CMM) at 2000 rpm with a static pressure of 4.00 mmAq (0.160 InAq) and a noise level of 41.0 dB/A. It draws 0.15 A and consumes 3.60 W. The fan features UL 1007 AWG 24, 285mm wire leads, a plastic frame and impeller rated UL94V-0, operates from -10°C to 70°C, and has a rated life expectancy of 70,000 hours. The weight is 370 g.
FAD1-12738DBLW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 24, 285mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
FAN AXIAL 127X38.5MM 24VDC WIRE
DC Fans DC FAN 127x38mm 24VDC Ball WIRE
| Qualtek Electronics Corp. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12738DBLW12 | FAD1-12738DBLW12 | FAD1-12738DBLW12 |
| Product Name | 127x127x38mm, 24VDC, 107 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 107 SCFM (182 m³/hr) | 107 SCFM (182 m³/hr) | |
| Maximum Static Pressure | 0.1600 in H2O (0.2989 Torr) | ||
| Maximum Sound Level | 41 dbA | 41 dbA | |
| Nominal Voltage | 24 volts | 24 volts |