FAD1-12738DBJW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 24, 285mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
FAN AXIAL 127X38.5MM 24VDC WIRE
DC Fans DC FAN 127x38mm 12VDC Ball WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12738DBJW12 | FAD1-12738DBJW12 | FAD1-12738DBJW12 |
| Product Name | 127x127x38mm, 24VDC, 193 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 193 SCFM (328 m³/hr) | 193 SCFM (328 m³/hr) | |
| Maximum Static Pressure | 0.4600 in H2O (0.8594 Torr) | ||
| Maximum Sound Level | 56 dbA | 56 dbA | |
| Nominal Voltage | 24 volts | 24 volts |