The FAD1-12738CBLW12 is a 127mm x 127mm x 38mm brushless DC axial fan with two ball bearings, operating at 12VDC, drawing 0.25A and consuming 3.00W at 2000 rpm, delivering 107 CFM (3.030 CMM) of airflow with a static pressure of 4.00 mmAq and a noise level of 41.0 dB(A). It has UL 1007 AWG 24 wire leads measuring 285mm, a plastic frame and impeller rated UL94V-0, operates between -10°C and 70°C, and has a rated life expectancy of 70,000 hours. The unit weighs 370 grams.
FAD1-12738CBLW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 24, 285mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
DC Fans DC FAN 127x38mm 12VDC Ball WIRE
FAN AXIAL 127X38.5MM 12VDC WIRE
| Qualtek Electronics Corp. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12738CBLW12 | FAD1-12738CBLW12 | FAD1-12738CBLW12 |
| Product Name | 127x127x38mm, 12VDC, 107 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 107 SCFM (182 m³/hr) | 107 SCFM (182 m³/hr) | |
| Maximum Static Pressure | 0.1600 in H2O (0.2989 Torr) | ||
| Maximum Sound Level | 41 dbA | 41 dbA | |
| Nominal Voltage | 12 volts | 12 volts |