Qualtek Electronics Corp. 127x127x38mm, 12VDC, 226 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan FAD1-12738CBKW12

Description
FAD1-12738CBKW12 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 24, 285mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote Datasheet
Description
FAD1-12738CBKW12 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 24, 285mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
127x127x38mm, 12VDC, 226 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-12738CBKW12 - Qualtek Electronics Corp.
Mentor, OH, United States
127x127x38mm, 12VDC, 226 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan
FAD1-12738CBKW12
127x127x38mm, 12VDC, 226 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan FAD1-12738CBKW12
FAD1-12738CBKW12 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 24, 285mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, TUV, CE

FAD1-12738CBKW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 24, 285mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-12738CBKW12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
FAD1-12738CBKW12
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAD1-12738CBKW12
FAN AXIAL 127X38.5MM 12VDC WIRE

FAN AXIAL 127X38.5MM 12VDC WIRE

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number FAD1-12738CBKW12 FAD1-12738CBKW12
Product Name 127x127x38mm, 12VDC, 226 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 226 SCFM (384 m³/hr) 226 SCFM (384 m³/hr)
Maximum Static Pressure 0.5500 in H2O (1.03 Torr)
Maximum Sound Level 62 dbA 62 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Brushless Fans (BLDC) - FAD1-05010BSLW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8 SCFM (13.6 m³/hr)
Maximum Static Pressure 0.0500 in H2O (0.0934 Torr)
View Details
2 suppliers
DC Brushless Fans (BLDC) - FAD1-06025BSMW12-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 17.9 SCFM (30.43 m³/hr)
Maximum Static Pressure 0.1250 in H2O (0.2335 Torr)
View Details
3 suppliers
DC Brushless Fans (BLDC) - FAD1-05010BAMW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9 SCFM (15.3 m³/hr)
Maximum Static Pressure 0.0800 in H2O (0.1495 Torr)
View Details
2 suppliers
40x40x20mm, 12 VDC, 9.579 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-04020CHJW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.58 SCFM (16.28 m³/hr)
Maximum Static Pressure 0.3200 in H2O (0.5979 Torr)
View Details
3 suppliers