FAD1-12738CBHW12 is a 127mm x 127mm x 38mm brushless DC axial fan with two ball bearings, operating at 12 VDC, 2950 rpm, delivering 161 CFM airflow and 8.75 mmAq static pressure, with a noise level of 53.0 dB(A) and a power consumption of 7.80 W. The fan features UL 1007 AWG 24, 285 mm wire leads, a plastic frame and impeller rated UL94V-0, an operating temperature range of -10°C to 70°C, and a rated life expectancy of 70,000 hours. Weight is 370 g.
FAD1-12738CBHW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 24, 285mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
FAN AXIAL 127X38.5MM 12VDC WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12738CBHW12 | FAD1-12738CBHW12 |
| Product Name | 127x127x38mm, 12VDC, 161 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 161 SCFM (274 m³/hr) | 161 SCFM (274 m³/hr) |
| Maximum Static Pressure | 0.3500 in H2O (0.6539 Torr) | |
| Maximum Sound Level | 53 dbA | 53 dbA |
| Nominal Voltage | 12 volts | 12 volts |