Qualtek Electronics Corp. 120x120x38mm, 48VDC, 71.635 CFM, 2 Wire Leads, Sleeve Bearing DC Axial Fan FAD1-12038ESLW32

Description
FAD1-12038ESLW32 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Sleeve Connection: UL 1007 AWG 24, 280mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Operating Temp: -10°C~60°C Life Expectancy: 30,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote Datasheet
Description
FAD1-12038ESLW32 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Sleeve Connection: UL 1007 AWG 24, 280mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Operating Temp: -10°C~60°C Life Expectancy: 30,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120x120x38mm, 48VDC, 71.635 CFM, 2 Wire Leads, Sleeve Bearing DC Axial Fan - FAD1-12038ESLW32 - Qualtek Electronics Corp.
Mentor, OH, United States
120x120x38mm, 48VDC, 71.635 CFM, 2 Wire Leads, Sleeve Bearing DC Axial Fan
FAD1-12038ESLW32
120x120x38mm, 48VDC, 71.635 CFM, 2 Wire Leads, Sleeve Bearing DC Axial Fan FAD1-12038ESLW32
FAD1-12038ESLW32 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Sleeve Connection: UL 1007 AWG 24, 280mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Operating Temp: -10°C~60°C Life Expectancy: 30,000 Hours Approvals: UL, cUL, TUV, CE

FAD1-12038ESLW32 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Sleeve
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Aluminum
Operating Temp: -10°C~60°C
Life Expectancy: 30,000 Hours
Approvals: UL, cUL, TUV, CE

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-12038ESLW32 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
FAD1-12038ESLW32
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAD1-12038ESLW32
FAN AXIAL 120X38.5MM 48VDC WIRE

FAN AXIAL 120X38.5MM 48VDC WIRE

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number FAD1-12038ESLW32 FAD1-12038ESLW32
Product Name 120x120x38mm, 48VDC, 71.635 CFM, 2 Wire Leads, Sleeve Bearing DC Axial Fan Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 71.64 SCFM (122 m³/hr) 71.6 SCFM (122 m³/hr)
Maximum Static Pressure 0.1280 in H2O (0.2391 Torr)
Maximum Sound Level 36.2 dbA 36.2 dbA
Nominal Voltage 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Brushless Fans (BLDC) - FAD1-06020BSMW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.3 SCFM (24.31 m³/hr)
Maximum Static Pressure 0.1120 in H2O (0.2093 Torr)
View Details
2 suppliers
Emi/rfi Power Line Filters Qualtek Electronics - 17B7359 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
AC Fans - Q584-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 71 SCFM (121 m³/hr)
Maximum Static Pressure 0.1560 in H2O (0.2915 Torr)
View Details
4 suppliers
Fan Power Cord; For Use With Qualtek Electronics - 90F1993 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 300 volts
Running Current 10 amps
View Details