The FAD1-12038ESLW12 is a 120mm x 120mm x 38mm DC axial fan with a brushless motor, sleeve bearing, and plastic UL94V-0 frame and impeller. It operates at 48V DC, draws 0.09A, and delivers 71.635 CFM at 1950 rpm with a noise level of 36.2 dB(A). The fan includes UL 1007 AWG 24, 280mm wire leads and has an operating temperature range of -10°C to 60°C with a life expectancy of 30,000 hours. The weight is 235g or 297g.
FAD1-12038ESLW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Sleeve
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~60°C
Life Expectancy: 30,000 Hours
Approvals: UL, cUL, TUV, CE
FAN AXIAL 120X38.5MM 48VDC WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12038ESLW12 | FAD1-12038ESLW12 |
| Product Name | 120x120x38mm, 48VDC, 71.635 CFM, 2 Wire Leads, Sleeve Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 71.64 SCFM (122 m³/hr) | 71.6 SCFM (122 m³/hr) |
| Maximum Static Pressure | 0.1280 in H2O (0.2391 Torr) | |
| Maximum Sound Level | 36.2 dbA | 36.2 dbA |
| Nominal Voltage | 48 volts | 48 volts |