Qualtek Electronics Corp. 120x120x38mm, 48VDC, 105.461 CFM, 2 Wire Leads, Sleeve Bearing DC Axial Fan FAD1-12038ESHW32

Description
FAD1-12038ESHW32 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Sleeve Connection: UL 1007 AWG 24, 280mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Operating Temp: -10°C~60°C Life Expectancy: 30,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote Datasheet
Description
FAD1-12038ESHW32 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Sleeve Connection: UL 1007 AWG 24, 280mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Operating Temp: -10°C~60°C Life Expectancy: 30,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120x120x38mm, 48VDC, 105.461 CFM, 2 Wire Leads, Sleeve Bearing DC Axial Fan - FAD1-12038ESHW32 - Qualtek Electronics Corp.
Mentor, OH, United States
120x120x38mm, 48VDC, 105.461 CFM, 2 Wire Leads, Sleeve Bearing DC Axial Fan
FAD1-12038ESHW32
120x120x38mm, 48VDC, 105.461 CFM, 2 Wire Leads, Sleeve Bearing DC Axial Fan FAD1-12038ESHW32
FAD1-12038ESHW32 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Sleeve Connection: UL 1007 AWG 24, 280mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Operating Temp: -10°C~60°C Life Expectancy: 30,000 Hours Approvals: UL, cUL, TUV, CE

FAD1-12038ESHW32 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Sleeve
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Aluminum
Operating Temp: -10°C~60°C
Life Expectancy: 30,000 Hours
Approvals: UL, cUL, TUV, CE

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC FAN 120x38mm Sleeve 48VDC WIRE

DC Fans DC FAN 120x38mm Sleeve 48VDC WIRE

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number FAD1-12038ESHW32 FAD1-12038ESHW32
Product Name 120x120x38mm, 48VDC, 105.461 CFM, 2 Wire Leads, Sleeve Bearing DC Axial Fan DC Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 105 SCFM (179 m³/hr)
Maximum Static Pressure 0.2650 in H2O (0.4951 Torr)
Maximum Sound Level 46.7 dbA
Nominal Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fan Power Cord; For Use With Qualtek Electronics - 95F7341 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 300 volts
Running Current 10 amps
View Details
40x40x10mm, 24 VDC, 5 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-04010DHMW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5 SCFM (8.5 m³/hr)
Maximum Static Pressure 0.0780 in H2O (0.1457 Torr)
View Details
3 suppliers