The FAD1-12038 series comprises 120x120x38mm DC axial fans with brushless DC motors, IC motor protection, and UL 1007 AWG 24, 280mm wire leads. The frame and impeller are made of Plastic UL94V-0. The FAD1-12038E variant operates at 48VDC, with the HW model delivering 105.461 CFM at 2800 rpm and 0.265 inAq static pressure, producing 46.7 dB(A) noise. Sleeve bearing models operate from -10°C to 60°C and have a life expectancy of 30,000 hours. The exact part number FAD1-12038ESHW12 is not listed, but the series configuration matches the HW model with a sleeve bearing.
FAD1-12038ESHW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Sleeve
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~60°C
Life Expectancy: 30,000 Hours
Approvals: UL, cUL, TUV, CE
FAN AXIAL 120X38.5MM 48VDC WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12038ESHW12 | FAD1-12038ESHW12 |
| Product Name | 120x120x38mm, 48VDC, 105.461 CFM, 2 Wire Leads, Sleeve Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 105 SCFM (179 m³/hr) | 106 SCFM (179 m³/hr) |
| Maximum Static Pressure | 0.2650 in H2O (0.4951 Torr) | |
| Maximum Sound Level | 46.7 dbA | 46.7 dbA |
| Nominal Voltage | 48 volts | 48 volts |