Qualtek Electronics Corp. 120x120x38mm, 48VDC, 96.3 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan FAD1-12038EHMW32

Description
FAD1-12038EHMW32 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Hydro Dynamic Connection: UL 1007 AWG 24, 280mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Operating Temp: -10°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote Datasheet
Description
FAD1-12038EHMW32 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Hydro Dynamic Connection: UL 1007 AWG 24, 280mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Operating Temp: -10°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120x120x38mm, 48VDC, 96.3 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-12038EHMW32 - Qualtek Electronics Corp.
Mentor, OH, United States
120x120x38mm, 48VDC, 96.3 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan
FAD1-12038EHMW32
120x120x38mm, 48VDC, 96.3 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan FAD1-12038EHMW32
FAD1-12038EHMW32 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Hydro Dynamic Connection: UL 1007 AWG 24, 280mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Operating Temp: -10°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE

FAD1-12038EHMW32 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Hydro Dynamic
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Aluminum
Operating Temp: -10°C~70°C
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-12038EHMW32 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
FAD1-12038EHMW32
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAD1-12038EHMW32
FAN AXIAL 120X38.5MM 48VDC WIRE

FAN AXIAL 120X38.5MM 48VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC FAN 120x38mm Hydro 48VDC WIRE

DC Fans DC FAN 120x38mm Hydro 48VDC WIRE

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number FAD1-12038EHMW32 FAD1-12038EHMW32 FAD1-12038EHMW32
Product Name 120x120x38mm, 48VDC, 96.3 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 96.3 SCFM (164 m³/hr) 96.3 SCFM (164 m³/hr)
Maximum Static Pressure 0.2280 in H2O (0.4260 Torr)
Maximum Sound Level 45 dbA 45 dbA
Nominal Voltage 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Emi/rfi Power Line Filters Qualtek Electronics - 17B7468 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Emi/rfi Power Line Filters Qualtek Electronics - 17B7490 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
DC Brushless Fans (BLDC) - FAD1-05010BAHW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10.3 SCFM (17.51 m³/hr)
Maximum Static Pressure 0.1000 in H2O (0.1868 Torr)
View Details
2 suppliers
AC Fans - Q563-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 21 SCFM (35.69 m³/hr)
Maximum Static Pressure 0.1250 in H2O (0.2335 Torr)
View Details
3 suppliers