The FAD1-12038 series is a 120x120x38mm DC axial fan with a brushless DC motor and IC motor protection. It features a plastic UL94V-0 impeller and can be mounted with either a plastic or aluminum frame. This variant, identified as FAD1-12038EHLW32, operates at 48VDC, has a hydrodynamic bearing, and produces 71.635 CFM at 1950 rpm with a noise level of 36.2 dB(A). It uses UL 1007 AWG 24, 280mm wire leads and has a life expectancy of 50,000 hours at an operating temperature range of -10°C to 70°C. The weight is 235/297 g.
FAD1-12038EHLW32 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Hydro Dynamic
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Aluminum
Operating Temp: -10°C~70°C
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE
DC Fans DC FAN 120x38mm Hydro 48VDC WIRE
FAN AXIAL 120X38.5MM 48VDC WIRE
| Qualtek Electronics Corp. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12038EHLW32 | FAD1-12038EHLW32 | FAD1-12038EHLW32 |
| Product Name | 120x120x38mm, 48VDC, 71.635 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 71.64 SCFM (122 m³/hr) | 71.6 SCFM (122 m³/hr) | |
| Maximum Static Pressure | 0.1280 in H2O (0.2391 Torr) | ||
| Maximum Sound Level | 36.2 dbA | 36.2 dbA | |
| Nominal Voltage | 48 volts | 48 volts |