The FAD1-12038EHHW32 is a 120x120x38mm DC axial fan with a brushless DC motor, hydrodynamic bearing, and aluminum frame with plastic impeller rated UL94V-0. It operates at 48VDC, delivering 105.461 CFM airflow at 2800 RPM with a static pressure of 6.731 mmAq and a noise level of 46.7 dB(A). It uses UL 1007 AWG 24, 280mm wire leads and has a life expectancy of 50,000 hours at an operating temperature range of -10°C to 70°C.
FAD1-12038EHHW32 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Hydro Dynamic
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Aluminum
Operating Temp: -10°C~70°C
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE
FAN AXIAL 120X38.5MM 48VDC WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12038EHHW32 | FAD1-12038EHHW32 |
| Product Name | 120x120x38mm, 48VDC, 105.461 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 105 SCFM (179 m³/hr) | 106 SCFM (179 m³/hr) |
| Maximum Static Pressure | 0.2650 in H2O (0.4951 Torr) | |
| Maximum Sound Level | 46.7 dbA | 46.7 dbA |
| Nominal Voltage | 48 volts | 48 volts |