The FAD1-12038 series is a 120x120x38mm DC axial fan with a brushless DC motor, IC motor protection, and two ball, sleeve, or hydro dynamic bearings. It uses UL 1007 AWG 24 wire leads, a plastic UL94V-0 frame and impeller, or an aluminum frame with a plastic impeller. The FAD1-12038EBMW12 variant operates at 48VDC, draws 0.13A, consumes 6.24W, runs at 2540rpm, delivers 2.725CMM (96.3CFM), and generates 45.0dB(A) noise at one meter, with a life expectancy of 70,000 hours under 70°C operation. The part number matches the series model FAD1-12038E MW, where E indicates 48V operation and MW indicates medium airflow performance with ball bearings.
FAD1-12038EBMW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
FAN AXIAL 120X38.5MM 48VDC WIRE
DC Fans DC FAN 120x38mm 48VDC Ball WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12038EBMW12 | FAD1-12038EBMW12 | FAD1-12038EBMW12 |
| Product Name | 120x120x38mm, 48VDC, 96.3 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 96.3 SCFM (164 m³/hr) | 96.3 SCFM (164 m³/hr) | |
| Maximum Static Pressure | 0.2280 in H2O (0.4260 Torr) | ||
| Maximum Sound Level | 45 dbA | 45 dbA | |
| Nominal Voltage | 48 volts | 48 volts |