The FAD1-12038 series is a 120x120x38mm DC axial fan with a brushless motor, IC protection, and UL 1007 AWG 24, 280mm wire leads. It is available with plastic UL94V-0 or aluminum frames and plastic UL94V-0 impellers. The FAD1-12038EBJW32 variant corresponds to the 48VDC model with a ball bearing, operating at 3200 rpm, delivering 3.399 CMM (120.109 CFM) airflow, 8.509 mmAq static pressure, and 48.0 dB(A) noise at one meter, with a life expectancy of 70,000 hours and an operating temperature range of -10°C to 70°C. The weight is 235/297 g.
FAD1-12038EBJW32 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Aluminum
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
DC Fans DC FAN 120x38mm Ball 48VDC WIRE
FAN AXIAL 120X38.5MM 48VDC WIRE
| Qualtek Electronics Corp. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12038EBJW32 | FAD1-12038EBJW32 | FAD1-12038EBJW32 |
| Product Name | 120x120x38mm, 48VDC, 120.109 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 120 SCFM (204 m³/hr) | 120 SCFM (204 m³/hr) | |
| Maximum Static Pressure | 0.3350 in H2O (0.6259 Torr) | ||
| Maximum Sound Level | 48 dbA | 48 dbA | |
| Nominal Voltage | 48 volts | 48 volts |