The FAD1-12038 series is a 120x120x38mm DC axial fan with a brushless DC motor, IC motor protection, and two ball, sleeve, or hydrodynamic bearing options. It uses UL 1007 AWG 24, 280mm wire leads and has a plastic UL94V-0 impeller. The frame is either plastic or aluminum UL94V-0. The model FAD1-12038E*HW* operates at 48VDC, draws 0.18A, consumes 8.64W, runs at 2800 rpm, delivers 105.461 CFM (2.984 CMM), and generates 46.7 dB(A) noise at 1 meter. It has a 70,000-hour life expectancy when equipped with two ball bearings and operates from -10°C to 70°C. The part number FAD1-12038EBHW32 matches the series and includes an aluminum frame and plastic impeller, as indicated by the trailing "3" in the ordering code.
FAD1-12038EBHW32 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Aluminum
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
DC Fans DC FAN 120x38mm Ball 48VDC WIRE
FAN AXIAL 120X38.5MM 48VDC WIRE
| Qualtek Electronics Corp. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12038EBHW32 | FAD1-12038EBHW32 | FAD1-12038EBHW32 |
| Product Name | 120x120x38mm, 48VDC, 105.461 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 105 SCFM (179 m³/hr) | 106 SCFM (179 m³/hr) | |
| Maximum Static Pressure | 0.2650 in H2O (0.4951 Torr) | ||
| Maximum Sound Level | 46.7 dbA | 46.7 dbA | |
| Nominal Voltage | 48 volts | 48 volts |