The FAD1-12038 series is a 120mm x 120mm x 38mm DC axial fan with a brushless DC motor and IC motor protection. It uses two ball, sleeve, or hydrodynamic bearings, with the ball bearing variant offering 70,000 hours of life expectancy at -10°C to 70°C. The fan has UL 1007 AWG 24, 280mm wire leads and a frame and impeller constructed of plastic UL94V-0. The FAD1-12038E variant operates at 48VDC, and the HW model provides an airflow of 105.461 CFM at 2800 RPM with a static pressure of 6.731 mmAq and a noise level of 46.7 dB(A). The weight is 235 or 297 grams depending on the frame variant.
FAD1-12038EBHW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
Fan Tubeaxial 48VDC Square - 120mm L x 120mm H Ball 105.5 CFM (2.95m³/min) 2 Wire Leads
DC Fans DC FAN 120x38mm 48VDC Ball WIRE
FAN AXIAL 120X38.5MM 48VDC WIRE
| Qualtek Electronics Corp. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12038EBHW12 | Q1001-ND | FAD1-12038EBHW12 | FAD1-12038EBHW12 |
| Product Name | 120x120x38mm, 48VDC, 105.461 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | DC Brushless Fans (BLDC) | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 105 SCFM (179 m³/hr) | 106 SCFM (179 m³/hr) | 106 SCFM (179 m³/hr) | |
| Maximum Static Pressure | 0.2650 in H2O (0.4951 Torr) | 0.2650 in H2O (0.4951 Torr) | ||
| Maximum Sound Level | 46.7 dbA | 46.7 dbA | 46.7 dbA | |
| Nominal Voltage | 48 volts | 48 volts | 48 volts |