The FAD1-12038 series is a 120x120x38mm DC axial fan with a brushless DC motor and IC motor protection. It uses UL 1007 AWG 24, 280mm wire leads and has a plastic UL94V-0 impeller. The frame is either plastic or aluminum. For the variant with a sleeve bearing, operating temperature is -10°C to 60°C and life expectancy is 30,000 hours. The FAD1-12038DSAW32 model matches the series specification for 24VDC, 57.292 CFM airflow, and sleeve bearing, with an aluminum frame and plastic impeller. Noise level is 28.4 dB(A) at one meter.
FAD1-12038DSAW32 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Sleeve
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Aluminum
Operating Temp: -10°C~60°C
Life Expectancy: 30,000 Hours
Approvals: UL, cUL, TUV, CE
DC Fans DC FAN 120x38mm Sleeve 24VDC WIRE
FAN AXIAL 120X38.5MM 24VDC WIRE
| Qualtek Electronics Corp. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12038DSAW32 | FAD1-12038DSAW32 | FAD1-12038DSAW32 |
| Product Name | 120x120x38mm, 24VDC, 57.292 CFM, 2 Wire Leads, Sleeve Bearing DC Axial Fan | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 57.29 SCFM (97.38 m³/hr) | 57.3 SCFM (97.39 m³/hr) | |
| Maximum Static Pressure | 0.0850 in H2O (0.1588 Torr) | ||
| Maximum Sound Level | 28.4 dbA | 28.4 dbA | |
| Nominal Voltage | 24 volts | 24 volts |