The FAD1-12038 series is a 120x120x38mm DC axial fan with a brushless DC motor, IC motor protection, and hydro dynamic bearing option. It features UL 1007 AWG 24, 280mm wire leads and a plastic UL94V-0 frame and impeller. The hydro dynamic bearing model operates from -10°C to 70°C with a life expectancy of 50,000 hours. It delivers 96.3 CFM at 2540 rpm with 24 VDC, consuming 0.20 A and 4.80 W, with a noise level of 45.0 dB(A) and a weight of 235/297 g.
FAD1-12038DHMW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Hydro Dynamic
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE
DC Fans DC FAN 120x38mm 24VDC Hydro WIRE
FAN AXIAL 120X38.5MM 24VDC WIRE
| Qualtek Electronics Corp. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12038DHMW12 | FAD1-12038DHMW12 | FAD1-12038DHMW12 |
| Product Name | 120x120x38mm, 24VDC, 96.3 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 96.3 SCFM (164 m³/hr) | 96.3 SCFM (164 m³/hr) | |
| Maximum Static Pressure | 0.2280 in H2O (0.4260 Torr) | ||
| Maximum Sound Level | 45 dbA | 45 dbA | |
| Nominal Voltage | 24 volts | 24 volts |