The FAD1-12038DHLW32 is a 120x120x38mm DC axial fan with a brushless motor, hydrodynamic bearing, and 24VDC operation. It features an aluminum frame and plastic impeller, both UL94V-0 rated. It delivers 71.635 CFM (2.027 CMM) at 1950 RPM with a static pressure of 3.251 mmAq and an operating noise level of 36.2 dB(A). The fan has 280mm UL 1007 AWG 24 wire leads and a life expectancy of 50,000 hours at operating temperatures between -10°C and 70°C. The weight is 235/297 g.
FAD1-12038DHLW32 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Hydro Dynamic
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Aluminum
Operating Temp: -10°C~70°C
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE
FAN AXIAL 120X38.5MM 24VDC WIRE
DC Fans DC FAN 120x38mm Hydro 24VDC WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12038DHLW32 | FAD1-12038DHLW32 | FAD1-12038DHLW32 |
| Product Name | 120x120x38mm, 24VDC, 71.635 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 71.64 SCFM (122 m³/hr) | 71.6 SCFM (122 m³/hr) | |
| Maximum Static Pressure | 0.1280 in H2O (0.2391 Torr) | ||
| Maximum Sound Level | 36.2 dbA | 36.2 dbA | |
| Nominal Voltage | 24 volts | 24 volts |