Qualtek Electronics Corp. 120x120x38mm ,24VDC, 71.635 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan FAD1-12038DHLW12

Description
FAD1-12038DHLW12 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Hydro Dynamic Connection: UL 1007 AWG 24, 280mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote Datasheet
Description
FAD1-12038DHLW12 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Hydro Dynamic Connection: UL 1007 AWG 24, 280mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120x120x38mm ,24VDC, 71.635 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-12038DHLW12 - Qualtek Electronics Corp.
Mentor, OH, United States
120x120x38mm ,24VDC, 71.635 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan
FAD1-12038DHLW12
120x120x38mm ,24VDC, 71.635 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan FAD1-12038DHLW12
FAD1-12038DHLW12 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Hydro Dynamic Connection: UL 1007 AWG 24, 280mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE

FAD1-12038DHLW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Hydro Dynamic
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC FAN 120x38mm 24VDC Hydro WIRE

DC Fans DC FAN 120x38mm 24VDC Hydro WIRE

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-12038DHLW12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
FAD1-12038DHLW12
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAD1-12038DHLW12
FAN AXIAL 120X38.5MM 24VDC WIRE

FAN AXIAL 120X38.5MM 24VDC WIRE

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number FAD1-12038DHLW12 FAD1-12038DHLW12 FAD1-12038DHLW12
Product Name 120x120x38mm ,24VDC, 71.635 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 71.64 SCFM (122 m³/hr) 71.6 SCFM (122 m³/hr)
Maximum Static Pressure 0.1280 in H2O (0.2391 Torr)
Maximum Sound Level 36.2 dbA 36.2 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Brushless Fans (BLDC) - FAD1-04010BAAW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3.3 SCFM (5.61 m³/hr)
Maximum Static Pressure 0.0440 in H2O (0.0822 Torr)
View Details
2 suppliers
50x50x10mm, 5 VDC, 10.3 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-05010BBHW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10.3 SCFM (17.51 m³/hr)
Maximum Static Pressure 0.1000 in H2O (0.1868 Torr)
View Details
3 suppliers
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-04010BSAW11 - Shenzhen Shengyu Electronics Technology Limited
Specs
Maximum Air Flow 3.3 SCFM (5.61 m³/hr)
Maximum Sound Level 14 dbA
Nominal Voltage 5 volts
View Details
2 suppliers