The FAD1-12038DHHW12 is a 120x120x38mm DC axial fan with a brushless motor, Hydro Dynamic bearing, and 24VDC operation. It delivers 105.461 CFM airflow at 2800 RPM with a static pressure of 0.265 inAq and operates at 46.7 dB(A) noise level. The fan uses UL 1007 AWG 24, 280mm wire leads, a plastic UL94V-0 frame, and a plastic UL94V-0 impeller. It has a rated operating temperature range of -10°C to 70°C and a life expectancy of 50,000 hours.
FAD1-12038DHHW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Hydro Dynamic
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE
FAN AXIAL 120X38.5MM 24VDC WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12038DHHW12 | FAD1-12038DHHW12 |
| Product Name | 120x120x38mm, 24VDC, 105.461 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 105 SCFM (179 m³/hr) | 106 SCFM (179 m³/hr) |
| Maximum Static Pressure | 0.2650 in H2O (0.4951 Torr) | |
| Maximum Sound Level | 46.7 dbA | 46.7 dbA |
| Nominal Voltage | 24 volts | 24 volts |