The FAD1-12038 series is a 120x120x38mm brushless DC axial fan with a plastic UL94V-0 frame and impeller or aluminum frame, featuring two ball, sleeve, or hydro dynamic bearings. This specific variant, FAD1-12038DBLW12, corresponds to the FAD1-12038D LW model with 24VDC operation, drawing 0.10A, consuming 2.40W, producing 71.635 CFM airflow at 1950 rpm, and generating 36.2 dB(A) noise. It uses UL 1007 AWG 24, 280mm wire leads and has a life expectancy of 70,000 hours with two ball bearings. Operating temperature ranges from -10°C to 70°C.
FAD1-12038DBLW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
FAN AXIAL 120X38.5MM 24VDC WIRE
DC Fans DC FAN 120x38mm 24VDC Ball WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12038DBLW12 | FAD1-12038DBLW12 | FAD1-12038DBLW12 |
| Product Name | 120x120x38mm, 24VDC, 71.635 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 71.64 SCFM (122 m³/hr) | 71.6 SCFM (122 m³/hr) | |
| Maximum Static Pressure | 0.1280 in H2O (0.2391 Torr) | ||
| Maximum Sound Level | 36.2 dbA | 36.2 dbA | |
| Nominal Voltage | 24 volts | 24 volts |