The FAD1-12038C series is a 120x120x38mm brushless DC axial fan with a sleeve bearing, plastic UL94V-0 impeller, and aluminum frame option. It operates at 12VDC with a current draw of 0.34A and power consumption of 4.08W, delivering 2.725 CMM (96.3 CFM) at 2540 rpm and a static pressure of 5.791 mmAq. Noise level is 45.0 dB(A), and weight is 235/297 g. Operating temperature range is -10°C to 60°C with a life expectancy of 30,000 hours. Connection is via UL 1007 AWG 24, 280mm wire leads.
FAD1-12038CSMW32 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Sleeve
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Aluminum
Operating Temp: -10°C~60°C
Life Expectancy: 30,000 Hours
Approvals: UL, cUL, TUV, CE
DC Fans DC FAN 120x38mm Sleeve 12VDC WIRE
FAN AXIAL 120X38.5MM 12VDC WIRE
| Qualtek Electronics Corp. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12038CSMW32 | FAD1-12038CSMW32 | FAD1-12038CSMW32 |
| Product Name | 120x120x38mm, 12VDC, 96.3 CFM, 2 Wire Leads, Sleeve Bearing DC Axial Fan | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 96.3 SCFM (164 m³/hr) | 96.3 SCFM (164 m³/hr) | |
| Maximum Static Pressure | 0.2280 in H2O (0.4260 Torr) | ||
| Maximum Sound Level | 45 dbA | 45 dbA | |
| Nominal Voltage | 12 volts | 12 volts |