The FAD1-12038CSJW32 is a 120x120x38mm DC axial fan designed for 12VDC operation. It features a sleeve bearing and is capable of delivering a maximum airflow of 120.109 CFM. The fan is equipped with 280mm wire leads for connection and is constructed with a plastic impeller and an aluminum frame, ensuring durability. It operates effectively within a temperature range of -10°C to 60°C and has a life expectancy of approximately 30,000 hours. The noise level is measured at 48 dB/A at a distance of one meter from the intake axis. This fan is suitable for applications requiring efficient cooling and airflow management.
FAD1-12038CSJW32 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Sleeve
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Aluminum
Operating Temp: -10°C~60°C
Life Expectancy: 30,000 Hours
Approvals: UL, cUL, TUV, CE
DC Fans DC FAN 120x38mm Sleeve 12VDC WIRE
FAN AXIAL 120X38.5MM 12VDC WIRE
| Qualtek Electronics Corp. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12038CSJW32 | FAD1-12038CSJW32 | FAD1-12038CSJW32 |
| Product Name | 120x120x38mm, 12VDC, 120.109 CFM, 2 Wire Leads, Sleeve Bearing DC Axial Fan | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 120 SCFM (204 m³/hr) | 120 SCFM (204 m³/hr) | |
| Maximum Static Pressure | 0.3350 in H2O (0.6259 Torr) | ||
| Maximum Sound Level | 48 dbA | 48 dbA | |
| Nominal Voltage | 12 volts | 12 volts |