The FAD1-12038 series is a 120x120x38mm DC axial fan with a brushless DC motor and IC motor protection. It features two ball, sleeve, or hydro dynamic bearings, a plastic UL94V-0 impeller, and either a plastic or aluminum frame. The FAD1-12038CSHW32 variant, with a sleeve bearing and aluminum frame, has an operating temperature range of -10°C to 60°C and a life expectancy of 30,000 hours. It operates at 12VDC, draws 0.39A, and delivers 105.461 CFM airflow at 2800 rpm with a noise level of 46.7 dB(A). Connection is via UL 1007 AWG 24, 280mm wire leads.
FAD1-12038CSHW32 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Sleeve
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Aluminum
Operating Temp: -10°C~60°C
Life Expectancy: 30,000 Hours
Approvals: UL, cUL, TUV, CE
FAN AXIAL 120X38.5MM 12VDC WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12038CSHW32 | FAD1-12038CSHW32 |
| Product Name | 120x120x38mm, 12VDC, 105.461 CFM, 2 Wire Leads, Sleeve Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 105 SCFM (179 m³/hr) | 106 SCFM (179 m³/hr) |
| Maximum Static Pressure | 0.2650 in H2O (0.4951 Torr) | |
| Maximum Sound Level | 46.7 dbA | 46.7 dbA |
| Nominal Voltage | 12 volts | 12 volts |