The FAD1-12038 series is a 120x120x38mm brushless DC axial fan with a sleeve bearing, operating at 12VDC and delivering 57.292 CFM at 1500 rpm. It uses UL 1007 AWG 24, 280mm wire leads, a plastic UL94V-0 impeller, and an aluminum frame (indicated by the '3' suffix). The operating temperature range is -10°C to 60°C, with a life expectancy of 30,000 hours. Noise level is 28.4 dB(A) at one meter from the intake axis.
FAD1-12038CSAW32 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Sleeve
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Aluminum
Operating Temp: -10°C~60°C
Life Expectancy: 30,000 Hours
Approvals: UL, cUL, TUV, CE
FAN AXIAL 120X38.5MM 12VDC WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12038CSAW32 | FAD1-12038CSAW32 |
| Product Name | 120x120x38mm, 12VDC, 57.292 CFM, 2 Wire Leads, Sleeve Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 57.29 SCFM (97.38 m³/hr) | 57.3 SCFM (97.39 m³/hr) |
| Maximum Static Pressure | 0.0850 in H2O (0.1588 Torr) | |
| Maximum Sound Level | 28.4 dbA | 28.4 dbA |
| Nominal Voltage | 12 volts | 12 volts |