The FAD1-12038CSAW12 is a 120x120x38mm DC axial fan with a brushless DC motor, sleeve bearing, and plastic UL94V-0 frame and impeller. It operates at 12VDC, drawing 0.12A and consuming 1.44W, with a speed of 1500 rpm, airflow of 57.292 CFM, static pressure of 2.159 mmAq, and noise level of 28.4 dB(A). It has two UL 1007 AWG 24 wire leads, 280mm long, and a life expectancy of 30,000 hours at an operating temperature range of -10°C to 60°C.
FAD1-12038CSAW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Sleeve
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~60°C
Life Expectancy: 30,000 Hours
Approvals: UL, cUL, TUV, CE
FAN AXIAL 120X38.5MM 12VDC WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12038CSAW12 | FAD1-12038CSAW12 |
| Product Name | 120x120x38mm, 12VDC, 57.292 CFM, 2 Wire Leads, Sleeve Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 57.29 SCFM (97.38 m³/hr) | 57.3 SCFM (97.39 m³/hr) |
| Maximum Static Pressure | 0.0850 in H2O (0.1588 Torr) | |
| Maximum Sound Level | 28.4 dbA | 28.4 dbA |
| Nominal Voltage | 12 volts | 12 volts |