The FAD1-12038C series is a 120x120x38mm DC axial fan with a brushless DC motor, plastic UL94V-0 frame and impeller, and UL 1007 AWG 24, 280mm wire leads. The FAD1-12038CBLW variant operates at 12VDC, draws 0.22A, delivers 71.635 CFM airflow at 1950 RPM, and produces 36.2 dB(A) noise with a static pressure of 3.251 mmAq. It has a ball bearing type, operates from -10°C to 70°C, and has a life expectancy of 70,000 hours.
FAD1-12038CBLW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 71.6 CFM (2.00m³/min) 2 Wire Leads
DC Fans DC FAN 120x38mm Ball 12VDC WIRE
FAN AXIAL 120X38.5MM 12VDC WIRE
| Qualtek Electronics Corp. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12038CBLW12 | Q642-ND | FAD1-12038CBLW12 | FAD1-12038CBLW12 |
| Product Name | 120x120x38mm, 12VDC, 71.635 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | DC Brushless Fans (BLDC) | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 71.64 SCFM (122 m³/hr) | 71.6 SCFM (122 m³/hr) | 71.6 SCFM (122 m³/hr) | |
| Maximum Static Pressure | 0.1280 in H2O (0.2391 Torr) | 0.1280 in H2O (0.2391 Torr) | ||
| Maximum Sound Level | 36.2 dbA | 36.2 dbA | 36.2 dbA | |
| Nominal Voltage | 12 volts | 12 volts | 12 volts |