The FAD1-12038 series is a 120x120x38mm DC axial fan with a brushless motor, UL 1007 AWG 24, 280mm wire leads, and a plastic UL94V-0 impeller. The frame is either plastic or aluminum. The FAD1-12038CBHW32 variant operates at 12VDC with a speed of 2800 rpm, producing 105.461 CFM airflow and 6.731 mmAq static pressure, and has a noise level of 46.7 dB(A). It uses a two-ball bearing system and is rated for operation from -10°C to 70°C with a life expectancy of 70,000 hours.
FAD1-12038CBHW32 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Aluminum
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
FAN AXIAL 120X38.5MM 12VDC WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12038CBHW32 | FAD1-12038CBHW32 |
| Product Name | 120x120x38mm, 12VDC, 105.461 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 105 SCFM (179 m³/hr) | 106 SCFM (179 m³/hr) |
| Maximum Static Pressure | 0.2650 in H2O (0.4951 Torr) | |
| Maximum Sound Level | 46.7 dbA | 46.7 dbA |
| Nominal Voltage | 12 volts | 12 volts |