FAD1-12038CBHW12 is a 120x120x38mm brushless DC axial fan with a ball bearing, operating at 12VDC, delivering 105.461 CFM of airflow and 6.731 mmAq of static pressure at 2800 rpm, with a power consumption of 6.24W and a noise level of 46.7 dB(A). It features UL 1007 AWG 24, 280mm wire leads, a plastic UL94V-0 frame and impeller, and operates from -10°C to 70°C with a rated life of 70,000 hours.
FAD1-12038CBHW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 105.5 CFM (2.95m³/min) 2 Wire Leads
Qualtek Electronics offers a complete line of low cost AC and DC axial fans produced in high tech facilities assuring high quality standards with large production capabilities. Qualtek's AC and DC fans are offered in a large variety of bearing types: 2-Ball, 1-Ball 1-Sleeve, Sleeve, and Hydro Dynamic with a wide range of speeds. AC fans are available from 115 to 230 VAC and sizes from 60 mm to 280 mm, DC fans from are available from 3.3-60 VDC and sizes from 20 mm to 254 mm with a large array of functions and special features.
DC Fans DC FAN 120x38mm Ball 12VDC WIRE
FAN AXIAL 120X38.5MM 12VDC WIRE
| Qualtek Electronics Corp. | DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12038CBHW12 | Q641-ND | 70111368 | FAD1-12038CBHW12 | FAD1-12038CBHW12 |
| Product Name | 120x120x38mm, 12VDC, 105.461 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | DC Brushless Fans (BLDC) | FAN 120X38MM BALL 12VDC WIRE | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 105 SCFM (179 m³/hr) | 106 SCFM (179 m³/hr) | 57.2 to 120 SCFM (97.22 to 204 m³/hr) | 106 SCFM (179 m³/hr) | |
| Maximum Static Pressure | 0.2650 in H2O (0.4951 Torr) | 0.2650 in H2O (0.4951 Torr) | |||
| Maximum Sound Level | 46.7 dbA | 46.7 dbA | 28.4 to 48 dbA | 46.7 dbA | |
| Nominal Voltage | 12 volts | 12 volts | 12 volts | 12 volts |