The FAD1-12038C series is a 120x120x38mm DC axial fan with a brushless motor, IC protection, and 280mm UL 1007 AWG 24 wire leads. It features a plastic UL94V-0 impeller and an aluminum frame, with ball bearings offering a 70,000-hour life expectancy and an operating temperature range of -10°C to 70°C. The FAD1-12038CBAW model operates at 12VDC, draws 0.12A, consumes 1.44W, runs at 1500 rpm, and delivers 57.292 CFM of airflow with a static pressure of 2.159 mmAq and a noise level of 28.4 dB(A). The part weighs 235/297 g.
FAD1-12038CBAW32 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Aluminum
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
DC Fans DC FAN 120x38mm Ball 12VDC WIRE
FAN AXIAL 120X38.5MM 12VDC WIRE
| Qualtek Electronics Corp. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12038CBAW32 | FAD1-12038CBAW32 | FAD1-12038CBAW32 |
| Product Name | 120x120x38mm, 12VDC, 57.292 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 57.29 SCFM (97.38 m³/hr) | 57.3 SCFM (97.39 m³/hr) | |
| Maximum Static Pressure | 0.0850 in H2O (0.1588 Torr) | ||
| Maximum Sound Level | 28.4 dbA | 28.4 dbA | |
| Nominal Voltage | 12 volts | 12 volts |