The FAD1-12032 series is a 120x120x32mm brushless DC axial fan with a plastic UL94V-0 frame and impeller, using UL 1007 AWG 24 wire leads. It operates at 48VDC for the E variant, with the JW12 model achieving 3200 rpm, 3.776 CMM (133.44 CFM) airflow, and 8.051 mmAq (0.317 in Aq) static pressure, while producing 48.4 dB(A) noise at one meter. Hydrodynamic bearing models operate from -10°C to 70°C and have a 50,000-hour life expectancy. The fan includes IC motor protection.
FAD1-12032EHJW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Hydro Dynamic
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE
FAN AXIAL 120X32.3MM 48VDC WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12032EHJW12 | FAD1-12032EHJW12 |
| Product Name | 120x120x32mm, 48VDC, 133.44 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 133 SCFM (227 m³/hr) | 133 SCFM (227 m³/hr) |
| Maximum Static Pressure | 0.3170 in H2O (0.5923 Torr) | |
| Maximum Sound Level | 48.4 dbA | 48.4 dbA |
| Nominal Voltage | 48 volts | 48 volts |