The FAD1-12032EBHW12 is a 120mm x 120mm x 32mm DC axial fan with a brushless motor, two ball bearings, and plastic frame and impeller rated to UL94V-0. It operates at 48VDC, delivers 111.71 CFM of airflow at 2750 rpm, and has a static pressure of 6.121 mmAq with a noise level of 43.3 dB(A). The fan uses UL 1007 AWG 24, 280mm wire leads and operates within a temperature range of -10°C to 70°C with a life expectancy of 70,000 hours. The unit weighs 213.0 g.
FAD1-12032EBHW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
Fan Tubeaxial 48VDC Square - 120mm L x 120mm H Ball 111.7 CFM (3.13m³/min) 2 Wire Leads
FAN AXIAL 120X32.3MM 48VDC WIRE
| Qualtek Electronics Corp. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12032EBHW12 | Q998-ND | FAD1-12032EBHW12 |
| Product Name | 120x120x32mm, 48VDC, 111.71 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 112 SCFM (190 m³/hr) | 112 SCFM (190 m³/hr) | 112 SCFM (190 m³/hr) |
| Maximum Static Pressure | 0.2410 in H2O (0.4503 Torr) | 0.2410 in H2O (0.4503 Torr) | |
| Maximum Sound Level | 43.3 dbA | 43.3 dbA | 43.3 dbA |
| Nominal Voltage | 48 volts | 48 volts | 48 volts |