The FAD1-12032DSMW12 is a 120mm x 120mm x 32mm brushless DC axial fan with a sleeve bearing, rated for 24VDC operation. It delivers 99.069 CFM airflow at 2400 RPM and consumes 3.84W of power. The fan has UL 1007 AWG 24, 280mm wire leads, a plastic frame and impeller rated UL94V-0, an operating temperature range of -10°C to 60°C, and a life expectancy of 30,000 hours. Its noise level is 41.1 dB/A. Weight is 213.0g.
FAD1-12032DSMW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Sleeve
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~60°C
Life Expectancy: 30,000 Hours
Approvals: UL, cUL, TUV, CE
FAN AXIAL 120X32.3MM 24VDC WIRE
DC Fans DC FAN 120x32mm 24VDC Sleeve WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12032DSMW12 | FAD1-12032DSMW12 | FAD1-12032DSMW12 |
| Product Name | 120x120x32mm, 24VDC, 99.069 CFM, 2 Wire Leads, Sleeve Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 99.07 SCFM (168 m³/hr) | 99.1 SCFM (168 m³/hr) | |
| Maximum Static Pressure | 0.1670 in H2O (0.3120 Torr) | ||
| Maximum Sound Level | 41.1 dbA | 41.1 dbA | |
| Nominal Voltage | 24 volts | 24 volts |