The FAD1-12032DSLW12 is a 120x120x32mm DC axial fan with a brushless DC motor, sleeve bearing, and 280mm UL 1007 AWG 24 wire leads. It operates at 24 VDC, draws 0.10 A, and delivers 82.981 CFM at 2000 rpm with a static pressure of 3.124 mmAq and a noise level of 36.2 dB/A. The frame and impeller are made of UL94V-0 plastic. The operating temperature range is -10°C to 60°C, and the expected life is 30,000 hours. Weight is 213.0 g.
FAD1-12032DSLW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Sleeve
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~60°C
Life Expectancy: 30,000 Hours
Approvals: UL, cUL, TUV, CE
FAN AXIAL 120X32.3MM 24VDC WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12032DSLW12 | FAD1-12032DSLW12 |
| Product Name | 120x120x32mm, 24VDC, 82.981 CFM, 2 Wire Leads, Sleeve Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 82.98 SCFM (141 m³/hr) | 83 SCFM (141 m³/hr) |
| Maximum Static Pressure | 0.1230 in H2O (0.2298 Torr) | |
| Maximum Sound Level | 36.2 dbA | 36.2 dbA |
| Nominal Voltage | 24 volts | 24 volts |