The FAD1-12032 series is a 120x120x32mm DC axial fan with a brushless DC motor, plastic frame and impeller rated UL94V-0, and UL 1007 AWG 24 wire leads. It operates at 24VDC with airflow of 111.71 CFM, static pressure of 6.121 mmAq, and noise level of 43.3 dB/A. The sleeve bearing variant has an operating temperature range of -10°C to 60°C and a life expectancy of 30,000 hours.
FAD1-12032DSHW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Sleeve
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~60°C
Life Expectancy: 30,000 Hours
Approvals: UL, cUL, TUV, CE
FAN AXIAL 120X32.3MM 24VDC WIRE
DC Fans DC FAN 120x32mm 24VDC Sleeve WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12032DSHW12 | FAD1-12032DSHW12 | FAD1-12032DSHW12 |
| Product Name | 120x120x32mm, 24VDC, 111.71 CFM, 2 Wire Leads, Sleeve Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 112 SCFM (190 m³/hr) | 112 SCFM (190 m³/hr) | |
| Maximum Static Pressure | 0.2410 in H2O (0.4503 Torr) | ||
| Maximum Sound Level | 43.3 dbA | 43.3 dbA | |
| Nominal Voltage | 24 volts | 24 volts |