The FAD1-12032 series is a 120x120x32mm DC axial fan with a brushless DC motor, IC motor protection, and a plastic UL94V-0 frame and impeller. It features UL 1007 AWG 24, 280mm wire leads and is available with sleeve, ball, or hydro dynamic bearings. The FAD1-12032DSAW12 variant operates at 24VDC with a sleeve bearing, delivering 59.461 CFM airflow at 1450 RPM, consuming 0.05A and 1.20W, with a noise level of 26.9 dB(A) and a life expectancy of 30,000 hours at an operating temperature range of -10°C to 60°C. The fan weighs 213.0g.
FAD1-12032DSAW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Sleeve
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~60°C
Life Expectancy: 30,000 Hours
Approvals: UL, cUL, TUV, CE
FAN AXIAL 120X32.3MM 24VDC WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12032DSAW12 | FAD1-12032DSAW12 |
| Product Name | 120x120x32mm, 24VDC, 59.461 CFM, 2 Wire Leads, Sleeve Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 59.46 SCFM (101 m³/hr) | 59.5 SCFM (101 m³/hr) |
| Maximum Static Pressure | 0.0750 in H2O (0.1401 Torr) | |
| Maximum Sound Level | 26.9 dbA | 26.9 dbA |
| Nominal Voltage | 24 volts | 24 volts |