The FAD1-12032 series is a 120x120x32mm DC axial fan with a brushless DC motor, plastic UL94V-0 frame and impeller, and UL 1007 AWG 24, 280mm wire leads. It operates at 24VDC with a speed of 2400 rpm, delivering 99.069 CFM (2.803 CMM) and 4.241 mmAq static pressure at a noise level of 41.1 dB(A). The ball bearing variant (indicated by "B" in the part number) supports an operating temperature range of -10°C to 70°C and has a life expectancy of 70,000 hours.
FAD1-12032DBMW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 99.1 CFM (2.77m³/min) 2 Wire Leads
DC Fans DC FAN 120x32mm 24VDC Ball WIRE
FAN AXIAL 120X32.3MM 24VDC WIRE
| Qualtek Electronics Corp. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12032DBMW12 | Q997-ND | FAD1-12032DBMW12 | FAD1-12032DBMW12 |
| Product Name | 120x120x32mm, 24VDC, 99.069 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | DC Brushless Fans (BLDC) | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 99.07 SCFM (168 m³/hr) | 99.1 SCFM (168 m³/hr) | 99.1 SCFM (168 m³/hr) | |
| Maximum Static Pressure | 0.1670 in H2O (0.3120 Torr) | 0.1670 in H2O (0.3120 Torr) | ||
| Maximum Sound Level | 41.1 dbA | 41.1 dbA | 41.1 dbA | |
| Nominal Voltage | 24 volts | 24 volts | 24 volts |