Qualtek Electronics Corp. 120x120x32mm, 12VDC, 133.44 CFM, 2 Wire Leads, Sleeve Bearing DC Axial Fan FAD1-12032CSJW12

Description
FAD1-12032CSJW12 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Sleeve Connection: UL 1007 AWG 24, 280mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~60°C Life Expectancy: 30,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote Datasheet
Description
FAD1-12032CSJW12 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Sleeve Connection: UL 1007 AWG 24, 280mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~60°C Life Expectancy: 30,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120x120x32mm, 12VDC, 133.44 CFM, 2 Wire Leads, Sleeve Bearing DC Axial Fan - FAD1-12032CSJW12 - Qualtek Electronics Corp.
Mentor, OH, United States
120x120x32mm, 12VDC, 133.44 CFM, 2 Wire Leads, Sleeve Bearing DC Axial Fan
FAD1-12032CSJW12
120x120x32mm, 12VDC, 133.44 CFM, 2 Wire Leads, Sleeve Bearing DC Axial Fan FAD1-12032CSJW12
FAD1-12032CSJW12 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Sleeve Connection: UL 1007 AWG 24, 280mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~60°C Life Expectancy: 30,000 Hours Approvals: UL, cUL, TUV, CE

FAD1-12032CSJW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Sleeve
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~60°C
Life Expectancy: 30,000 Hours
Approvals: UL, cUL, TUV, CE

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC FAN 120x32mm 12VDC Sleeve WIRE

DC Fans DC FAN 120x32mm 12VDC Sleeve WIRE

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-12032CSJW12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
FAD1-12032CSJW12
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAD1-12032CSJW12
FAN AXIAL 120X32.3MM 12VDC WIRE

FAN AXIAL 120X32.3MM 12VDC WIRE

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number FAD1-12032CSJW12 FAD1-12032CSJW12 FAD1-12032CSJW12
Product Name 120x120x32mm, 12VDC, 133.44 CFM, 2 Wire Leads, Sleeve Bearing DC Axial Fan DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 133 SCFM (227 m³/hr) 133 SCFM (227 m³/hr)
Maximum Static Pressure 0.3170 in H2O (0.5923 Torr)
Maximum Sound Level 48.4 dbA 48.4 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fan Accessories Qualtek Electronics - 10AK0357 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
DC Brushless Fans (BLDC) - FAD1-03010CAHW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4 SCFM (6.8 m³/hr)
Maximum Static Pressure 0.2000 in H2O (0.3737 Torr)
View Details
2 suppliers