The FAD1-12032CHLW12 is a 120x120x32mm DC axial fan with a brushless DC motor and hydrodynamic bearing, designed for air cooling applications. It operates at 12VDC with a power consumption of 2.28W, achieving a speed of 2000 rpm and an airflow of 82.891 CFM, with a static pressure of 3.124 mmAq and a noise level of 36.2 dB/A. The fan uses UL 1007 AWG 24 wire leads, has a plastic frame and impeller rated UL94V-0, and operates within a temperature range of -10°C to 70°C with a life expectancy of 50,000 hours. The unit weighs 213.0 grams.
FAD1-12032CHLW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Hydro Dynamic
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE
FAN AXIAL 120X32.3MM 12VDC WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12032CHLW12 | FAD1-12032CHLW12 |
| Product Name | 120x120x32mm, 12VDC, 82.891 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 82.89 SCFM (141 m³/hr) | 83 SCFM (141 m³/hr) |
| Maximum Static Pressure | 0.1230 in H2O (0.2298 Torr) | |
| Maximum Sound Level | 36.2 dbA | 36.2 dbA |
| Nominal Voltage | 12 volts | 12 volts |