The FAD1-12032CBLW12 is a 120x120x32mm DC axial fan designed for 12VDC operation. It features a maximum airflow of 82.891 CFM and is equipped with two wire leads for connection. The fan utilizes a brushless DC motor with integrated IC protection and has a ball bearing design, which contributes to its longevity, with a life expectancy of approximately 70,000 hours. The operating temperature range for this fan is -10°C to 70°C, making it suitable for various applications. The frame and impeller are constructed from UL94V-0 rated plastic, ensuring durability and compliance with safety standards. The fan operates at a noise level of 36.2 dB/A at one meter from the intake axis.
FAD1-12032CBLW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
DC Fans DC FAN 120x32mm 12VDC Ball WIRE
FAN AXIAL 120X32.3MM 12VDC WIRE
| Qualtek Electronics Corp. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12032CBLW12 | FAD1-12032CBLW12 | FAD1-12032CBLW12 |
| Product Name | 120x120x32mm, 12VDC, 82.891 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 82.89 SCFM (141 m³/hr) | 83 SCFM (141 m³/hr) | |
| Maximum Static Pressure | 0.1230 in H2O (0.2298 Torr) | ||
| Maximum Sound Level | 36.2 dbA | 36.2 dbA | |
| Nominal Voltage | 12 volts | 12 volts |