FAD1-12025DBAW12 is a 120mm x 120mm x 25mm brushless DC axial fan with a two-ball bearing, operating at 24VDC and delivering 57.205 CFM at 1500 rpm. It uses UL 1007 AWG 24 wire leads, 280mm in length, and has a plastic frame and impeller compliant with UL94V-0. The operating temperature range is -10°C to 70°C with a rated life expectancy of 70,000 hours. Noise levels are rated at 27.2 dB(A) at one meter from the intake axis. This model has no approvals.
FAD1-12025DBAW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
Note 1: FAD1-12025DBAW12, FAD1-12025DSAW12, FAD1-12025DHAW12 has no approvals.
DC Fans DC FAN 120x25mm 24VDC Ball WIRE
FAN AXIAL 120X25.5MM 24VDC WIRE
| Qualtek Electronics Corp. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12025DBAW12 | FAD1-12025DBAW12 | FAD1-12025DBAW12 |
| Product Name | 120x120x25mm, 24VDC, 57.205 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 57.2 SCFM (97.23 m³/hr) | 57.2 SCFM (97.22 m³/hr) | |
| Maximum Static Pressure | 0.0740 in H2O (0.1383 Torr) | ||
| Maximum Sound Level | 27.2 dbA | 27.2 dbA | |
| Nominal Voltage | 24 volts | 24 volts |