The FAD1-12025CHMW12 is a 120x120x25mm brushless DC axial fan with a hydrodynamic bearing, operating at 12VDC, 2050 rpm, delivering 81.054 CFM airflow and 2.870 mmAq static pressure, with a power consumption of 1.92 W and a noise level of 38.0 dB(A). It uses UL 1007 AWG 24 wire leads 280mm long, has a plastic frame and impeller rated UL94V-0, operates from -10°C to 70°C, and has a life expectancy of 50,000 hours. Its weight is 156.0 g.
FAD1-12025CHMW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC Protected
Bearing Type: Hydro Dynamic
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE
Note 1: FAD1-12025DBAW12, FAD1-12025DSAW12, FAD1-12025DHAW12 has no approvals.
FAN AXIAL 120X25.5MM 12VDC WIRE
DC Fans DC FAN 120x25mm 12VDC Hydro WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12025CHMW12 | FAD1-12025CHMW12 | FAD1-12025CHMW12 |
| Product Name | 120x120x25mm, 12VDC, 81.054CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 81.05 SCFM (138 m³/hr) | 81 SCFM (138 m³/hr) | |
| Maximum Static Pressure | 0.1130 in H2O (0.2111 Torr) | ||
| Maximum Sound Level | 38 dbA | 38 dbA | |
| Nominal Voltage | 12 volts | 12 volts |