FAD1-12025CBLW12 is a 120x120x25mm brushless DC axial fan with a two-ball bearing, operating at 12VDC, 1800 rpm, delivering 71.806 CFM airflow and 2.362 mmAq static pressure, with a noise level of 34.4 dB(A) and 156.0 g weight. It uses UL 1007 AWG 24 wire leads, has a plastic UL94V-0 frame and impeller, and operates from -10°C to 70°C with a life expectancy of 70,000 hours.
FAD1-12025CBLW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
Note 1: FAD1-12025DBAW12, FAD1-12025DSAW12, FAD1-12025DHAW12 has no approvals.
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 71.8 CFM (2.01m³/min) 2 Wire Leads
DC Fans DC FAN 120x25mm Ball 12VDC WIRE
FAN AXIAL 120X25.5MM 12VDC WIRE
| Qualtek Electronics Corp. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12025CBLW12 | Q639-ND | FAD1-12025CBLW12 | FAD1-12025CBLW12 |
| Product Name | 120x120x25mm, 12VDC, 71.806 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | DC Brushless Fans (BLDC) | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 71.81 SCFM (122 m³/hr) | 71.8 SCFM (122 m³/hr) | 71.8 SCFM (122 m³/hr) | |
| Maximum Static Pressure | 0.0930 in H2O (0.1738 Torr) | 0.0930 in H2O (0.1738 Torr) | ||
| Maximum Sound Level | 34.4 dbA | 34.4 dbA | 34.4 dbA | |
| Nominal Voltage | 12 volts | 12 volts | 12 volts |