The FAD1-12025CBJW12 is a 120x120x25mm brushless DC axial fan with a two-ball bearing, operating at 12VDC, delivering 98.965 CFM airflow at 2500 rpm with a noise level of 43.3 dB(A) and a power consumption of 4.68W. It features UL 1007 AWG 24, 280mm wire leads, a plastic UL94V-0 frame and impeller, an operating temperature range of -10°C to 70°C, and a rated life of 70,000 hours.
FAD1-12025CBJW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
Note 1: FAD1-12025DBAW12, FAD1-12025DSAW12, FAD1-12025DHAW12 has no approvals.
DC Fans DC FAN 120x25mm 12VDC Ball WIRE
FAN AXIAL 120X25.5MM 12VDC WIRE
| Qualtek Electronics Corp. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12025CBJW12 | FAD1-12025CBJW12 | FAD1-12025CBJW12 |
| Product Name | 120x120x25mm, 12VDC, 98.965 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 98.97 SCFM (168 m³/hr) | 99 SCFM (168 m³/hr) | |
| Maximum Static Pressure | 0.1740 in H2O (0.3251 Torr) | ||
| Maximum Sound Level | 43.3 dbA | 43.3 dbA | |
| Nominal Voltage | 12 volts | 12 volts |