The FAD1-12025CBHW12 is a 120x120x25mm DC axial fan with a brushless DC motor, two ball bearings, and UL 1007 AWG 24, 280mm wire leads. The frame and impeller are made of plastic rated UL94V-0. It operates at 12VDC, with a maximum speed of 2200 rpm, an airflow of 87.87 CFM, a static pressure of 3.403 mmAq, and a noise level of 39.1 dB(A). The operating temperature range is -10°C to 70°C, and the life expectancy is 70,000 hours. The motor includes IC protection. The part number as given is not explicitly listed, but the series includes the FAD1-12025C*HW12 variant with identical specifications, making this a series fallback.
FAD1-12025CBHW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
Note 1: FAD1-12025DBAW12, FAD1-12025DSAW12, FAD1-12025DHAW12 has no approvals.
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 87.9 CFM (2.46m³/min) 2 Wire Leads
FAN AXIAL 120X25.5MM 12VDC WIRE
DC Fans DC FAN 120x25mm Ball 12VDC WIRE
| Qualtek Electronics Corp. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12025CBHW12 | Q638-ND | FAD1-12025CBHW12 | FAD1-12025CBHW12 |
| Product Name | 120x120x25mm, 12VDC, 87.87 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 87.87 SCFM (149 m³/hr) | 87.9 SCFM (149 m³/hr) | 87.9 SCFM (149 m³/hr) | |
| Maximum Static Pressure | 0.1340 in H2O (0.2504 Torr) | 0.1340 in H2O (0.2504 Torr) | ||
| Maximum Sound Level | 39.1 dbA | 39.1 dbA | 39.1 dbA | |
| Nominal Voltage | 12 volts | 12 volts | 12 volts |