Qualtek Electronics Corp. 120x120x25mm, 12VDC, 57.205CFM, 2 Wire Leads, Ball Bearing DC Axial Fan FAD1-12025CBAW12

Description
FAD1-12025CBAW12 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Protected Bearing Type: Two Ball Connection: UL 1007 AWG 24, 280mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, TUV, CE Note 1: FAD1-12025DBAW12, FAD1-12025DSAW12, FAD1-12025DHAW12 has no approvals.
Request a Quote Datasheet
Description
FAD1-12025CBAW12 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Protected Bearing Type: Two Ball Connection: UL 1007 AWG 24, 280mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, TUV, CE Note 1: FAD1-12025DBAW12, FAD1-12025DSAW12, FAD1-12025DHAW12 has no approvals.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120x120x25mm, 12VDC, 57.205CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-12025CBAW12 - Qualtek Electronics Corp.
Mentor, OH, United States
120x120x25mm, 12VDC, 57.205CFM, 2 Wire Leads, Ball Bearing DC Axial Fan
FAD1-12025CBAW12
120x120x25mm, 12VDC, 57.205CFM, 2 Wire Leads, Ball Bearing DC Axial Fan FAD1-12025CBAW12
FAD1-12025CBAW12 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Protected Bearing Type: Two Ball Connection: UL 1007 AWG 24, 280mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, TUV, CE Note 1: FAD1-12025DBAW12, FAD1-12025DSAW12, FAD1-12025DHAW12 has no approvals.

FAD1-12025CBAW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
Note 1: FAD1-12025DBAW12, FAD1-12025DSAW12, FAD1-12025DHAW12 has no approvals.

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-12025CBAW12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
FAD1-12025CBAW12
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAD1-12025CBAW12
FAN AXIAL 120X25.5MM 12VDC WIRE

FAN AXIAL 120X25.5MM 12VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC FAN 120x25mm 12VD C Ball WIRE

DC Fans DC FAN 120x25mm 12VD C Ball WIRE

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number FAD1-12025CBAW12 FAD1-12025CBAW12 FAD1-12025CBAW12
Product Name 120x120x25mm, 12VDC, 57.205CFM, 2 Wire Leads, Ball Bearing DC Axial Fan Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 57.2 SCFM (97.23 m³/hr) 57.2 SCFM (97.22 m³/hr)
Maximum Static Pressure 0.0740 in H2O (0.1383 Torr)
Maximum Sound Level 27.2 dbA 27.2 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Fans - Q581-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 30.5 SCFM (51.84 m³/hr)
Maximum Static Pressure 0.0890 in H2O (0.1663 Torr)
View Details
3 suppliers
40x40x20mm, 5 VDC, 4.489 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-04020BHAW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4.49 SCFM (7.63 m³/hr)
Maximum Static Pressure 0.0800 in H2O (0.1495 Torr)
View Details
3 suppliers
DC Brushless Fans (BLDC) - FAD1-04020DSLW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7 SCFM (11.9 m³/hr)
Maximum Static Pressure 0.1650 in H2O (0.3083 Torr)
View Details
3 suppliers
Emi/rfi Power Line Filters Qualtek Electronics - 17B7561 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details